multicomp PRO Sensor, M30, Pnp, Shielded, No; Sensing Range Max Multicomp MCPIP-T30L-001

Description
SENSOR, M30, PNP, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes
Datasheet
Description
SENSOR, M30, PNP, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M30, Pnp, Shielded, No; Sensing Range Max Multicomp - 46W4750 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M30, Pnp, Shielded, No; Sensing Range Max Multicomp
46W4750
Sensor, M30, Pnp, Shielded, No; Sensing Range Max Multicomp 46W4750
SENSOR, M30, PNP, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes

SENSOR, M30, PNP, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4750
Product Name Sensor, M30, Pnp, Shielded, No; Sensing Range Max Multicomp
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers