multicomp PRO Sensor, Inductive, 4Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T18L-101

Description
SENSOR, INDUCTIVE, 4MM, 10V-30V; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 4MM, 10V-30V; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 4Mm, 10V-30V; Sensing Range Max Multicomp - 49X0817 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 4Mm, 10V-30V; Sensing Range Max Multicomp
49X0817
Sensor, Inductive, 4Mm, 10V-30V; Sensing Range Max Multicomp 49X0817
SENSOR, INDUCTIVE, 4MM, 10V-30V; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

SENSOR, INDUCTIVE, 4MM, 10V-30V; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0817
Product Name Sensor, Inductive, 4Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001742-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3241LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2103909 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details