SENSOR, M12, PNP, SHIELDED, NO; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm toRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 46W4746 |
| Product Name | Sensor, M12, Pnp, Shielded, No; Sensing Range Max Multicomp |
| Operation Distance | 0.0787 inch (2 mm) |