multicomp PRO Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp MCPIN-T5S-001

Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp - 49X0815 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
49X0815
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp 49X0815
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0815
Product Name Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3216R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details