PELTIER MODULE, 83W, 40 x 40 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:83W; Current Max @ Diff Temperature Max:6.7A; Voltage Max @ Diff Temperature Max:20VDC; Length:40mm; Width:40mm; Depth:3.3mm; Product Range:MCPF Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1455 |
| Product Name | Peltier Module, 83W, 40 X 40 X 3.3Mm; No. Of Stages Multicomp Pro |