PELTIER MODULE, 37.6W, 40 x 40 x 4.8mm; No. of Stages:1 Stage; Cooling Power Pc:37.6W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:40mm; Width:40mm; Depth:4.8mm; Power Rating:37W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1454 |
| Product Name | Peltier Module, 37.6W, 40 X 40 X 4.8Mm; No. Of Stages Multicomp Pro |