PELTIER MODULE, 57.9W, 40 x 40 x 3.9mm; No. of Stages:1 Stage; Cooling Power Pc:57.9W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:40mm; Width:40mm; Depth:3.9mm; Product Range:MCPF SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1453 |
| Product Name | Peltier Module, 57.9W, 40 X 40 X 3.9Mm; No. Of Stages Multicomp Pro |