FUSE, PCB, 375mA, 250V, VERY FAST ACTING; Fuse Current:375mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 95M6630 |
| Product Name | Fuse, Pcb, 375Ma, 250V, Very Fast Acting; Fuse Current Multicomp Pro |
| Mounting | Solderable (with leads) |
| Approvals / Standards | RoHS |
| Features | Fast Acting |