PELTIER MODULE, 77.1W, 40 x 40 x 3.45mm; No. of Stages:1 Stage; Cooling Power Pc:77.1W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:40mm; Width:40mm; Depth:3.45mm; Internal Resistance:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1447 |
| Product Name | Peltier Module, 77.1W, 40 X 40 X 3.45Mm; No. Of Stages Multicomp Pro |