The Peltier Module, part number 08P1446, is a thermoelectric cooler with a maximum cooling power of 55.6W. It operates with a maximum current of 6A and a maximum voltage of 15.7V. The module has dimensions of 40mm x 40mm x 3.95mm and is designed for a temperature range of -40°C to +100°C. It can achieve a maximum temperature difference (OîT) of 70°C under optimal conditions. The internal resistance is specified at 2.2Ω ±10%. For optimal performance and reliability, it is recommended to operate the module at less than 0.7 times the maximum current. Proper handling is advised to avoid mechanical shock, and thermal grease should be applied between the module and the heat exchanger for effective heat transfer.
PELTIER MODULE, 55.6W, 40 x 40 x 3.95mm; No. of Stages:1 Stage; Cooling Power Pc:55.6W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:40mm; Width:40mm; Depth:3.95mm; Power Rating:55.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1446 |
| Product Name | Peltier Module, 55.6W, 40 X 40 X 3.95Mm; No. Of Stages Multicomp Pro |