PELTIER MODULE, 35.2W, 30 x 30 x 3.65mm; No. of Stages:1 Stage; Cooling Power Pc:35.2W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:30mm; Width:30mm; Depth:3.65mm; Power Rating:35.2W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1444 |
| Product Name | Peltier Module, 35.2W, 30 X 30 X 3.65Mm; No. Of Stages Multicomp Pro |