PELTIER MODULE, 31.1W, 30 x 30 x 3.95mm; No. of Stages:1 Stage; Cooling Power Pc:31.1W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:8.8VDC; Length:30mm; Width:30mm; Depth:3.95mm; Power Rating:31.1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1442 |
| Product Name | Peltier Module, 31.1W, 30 X 30 X 3.95Mm; No. Of Stages Multicomp Pro |