PELTIER MODULE, 10.3W, 15 x 15 x 3.4mm; No. of Stages:1 Stage; Cooling Power Pc:10.3W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:2.1VDC; Length:15mm; Width:15mm; Depth:3.4mm; Power Rating:10.3W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1439 |
| Product Name | Peltier Module, 10.3W, 15 X 15 X 3.4Mm; No. Of Stages Multicomp Pro |