PELTIER MODULE, 112.7W, 55 x 55 x 3.9mm; No. of Stages:1 Stage; Cooling Power Pc:112.7W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:29.8VDC; Length:55mm; Width:55mm; Depth:3.9mm; Power Rating:112.7W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1438 |
| Product Name | Peltier Module, 112.7W, 55 X 55 X 3.9Mm; No. Of Stages Multicomp Pro |