PELTIER MODULE, 71.8W, 40 x 40 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:71.8W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:29.8VDC; Length:40mm; Width:40mm; Depth:3.6mm; Power Rating:71.8W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1437 |
| Product Name | Peltier Module, 71.8W, 40 X 40 X 3.6Mm; No. Of Stages Multicomp Pro |