PELTIER MODULE, 19.6W, 30 x 30 x 4.8mm; No. of Stages:1 Stage; Cooling Power Pc:19.6W; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:30mm; Width:30mm; Depth:4.8mm; Product Range:MCPE SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1436 |
| Product Name | Peltier Module, 19.6W, 30 X 30 X 4.8Mm; No. Of Stages Multicomp Pro |