PELTIER MODULE, 8.8W, 15 x 15 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:8.8W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:3.8VDC; Length:15mm; Width:15mm; Depth:3.6mm; Product Range:MCPE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1430 |
| Product Name | Peltier Module, 8.8W, 15 X 15 X 3.6Mm; No. Of Stages Multicomp Pro |