multicomp PRO Fuse, Cartridge, 10A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro MCPDS 010

Description
FUSE, CARTRIDGE, 10A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro - 31T8256 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
31T8256
Fuse, Cartridge, 10A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro 31T8256
FUSE, CARTRIDGE, 10A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 3.6X10MM, TIME-LAG T; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8256
Product Name Fuse, Cartridge, 10A, 3.6X10Mm, Time-Lag T; Blow Characteristic Multicomp Pro
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Surface Mount Fuses - 06LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers