multicomp PRO Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro MCPD5022MT331

Description
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro - 20T0928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro
20T0928
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro 20T0928
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro - 20T0927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro
20T0927
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro 20T0927
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):1.9A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0928
Product Name Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details