multicomp PRO Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro MCPD5022MT2R2

Description
INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro - 20T0920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro
20T0920
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro 20T0920
INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro - 20T0919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro
20T0919
Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro 20T0919
INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0920
Product Name Inductor, Un-Shielded, 2.2Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers