multicomp PRO Inductor, Un-Shielded, 68Uh, Smd; Inductance Multicomp Pro MCPD3340MT680

Description
INDUCTOR, UN-SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 68Uh, Smd; Inductance Multicomp Pro - 20T0911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, Smd; Inductance Multicomp Pro
20T0911
Inductor, Un-Shielded, 68Uh, Smd; Inductance Multicomp Pro 20T0911
INDUCTOR, UN-SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0911
Product Name Inductor, Un-Shielded, 68Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details