multicomp PRO Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro MCPD3316MT331

Description
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro - 20T0891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro
20T0891
Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro 20T0891
INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:1.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0891
Product Name Inductor, Un-Shielded, 330Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details