multicomp PRO Inductor, Un-Shielded, 1.5Uh, Smd; Inductance Multicomp Pro MCPD3316MT1R5

Description
INDUCTOR, UN-SHIELDED, 1.5UH, SMD; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 1.5UH, SMD; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 1.5Uh, Smd; Inductance Multicomp Pro - 20T0870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, Smd; Inductance Multicomp Pro
20T0870
Inductor, Un-Shielded, 1.5Uh, Smd; Inductance Multicomp Pro 20T0870
INDUCTOR, UN-SHIELDED, 1.5UH, SMD; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, SMD; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; Inductor Case / Package:-; DC Resistance Max:0.01ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0870
Product Name Inductor, Un-Shielded, 1.5Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details