multicomp PRO Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro MCPD3316MT151

Description
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro - 20T0879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro
20T0879
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro 20T0879
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro - 20T0880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro
20T0880
Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro 20T0880
INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0879
Product Name Inductor, Un-Shielded, 150Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details