multicomp PRO Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro MCPD3316MT150

Description
INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro - 20T0877 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro
20T0877
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro 20T0877
INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro - 20T0878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro
20T0878
Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro 20T0878
INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0877
Product Name Inductor, Un-Shielded, 15Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details