multicomp PRO Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro MCPD3308MT220

Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro - 20T0859 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
20T0859
Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro 20T0859
INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0859
Product Name Inductor, Un-Shielded, 22Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details