multicomp PRO Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro MCPD3308MT100

Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro - 20T0857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
20T0857
Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro 20T0857
INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.7A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.085ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0857
Product Name Inductor, Un-Shielded, 10Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details