multicomp PRO Inductor, Un-Shielded, 680Uh, Smd; Inductance Multicomp Pro MCPD1608MT681

Description
INDUCTOR, UN-SHIELDED, 680UH, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:9.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 680UH, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:9.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 680Uh, Smd; Inductance Multicomp Pro - 20T0845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, Smd; Inductance Multicomp Pro
20T0845
Inductor, Un-Shielded, 680Uh, Smd; Inductance Multicomp Pro 20T0845
INDUCTOR, UN-SHIELDED, 680UH, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:9.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:9.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0845
Product Name Inductor, Un-Shielded, 680Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
DCR 9.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers