multicomp PRO Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro MCPD1608MT1R0

Description
INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro - 20T0809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro
20T0809
Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro 20T0809
INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCPD Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0809
Product Name Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details