multicomp PRO Battery, Lithium, 3V, Cr123A; Battery Voltage Multicomp Pro MCPCR123A

Description
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:16.7mm; External Height:34.1mm RoHS Compliant: Yes
Datasheet
Description
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:16.7mm; External Height:34.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3V, Cr123A; Battery Voltage Multicomp Pro - 61AK5266 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Cr123A; Battery Voltage Multicomp Pro
61AK5266
Battery, Lithium, 3V, Cr123A; Battery Voltage Multicomp Pro 61AK5266
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:16.7mm; External Height:34.1mm RoHS Compliant: Yes

BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:16.7mm; External Height:34.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 61AK5266
Product Name Battery, Lithium, 3V, Cr123A; Battery Voltage Multicomp Pro
Primary Batteries Lithium
Standard Cylindrical Battery Sizes CR123A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Lead Acid Batteries - 313480 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details