multicomp PRO Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro MCPAS6B2M1CE7

Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro - 12P7704 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
12P7704
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro 12P7704
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:400mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Current AC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 12P7704
Product Name Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AV-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers