multicomp PRO Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro MCPAS6B2M1CE6

Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro - 12P7703 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
12P7703
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro 12P7703
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:400mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 12P7703
Product Name Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3075C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details