multicomp PRO Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro MCPAS6B2M1CE3

Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro - 12P7701 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
12P7701
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro 12P7701
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 12P7701
Product Name Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7027-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details