multicomp PRO Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro MCPAS6B1M1CE3

Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro - 12P7696 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
12P7696
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro 12P7696
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:400mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 12P7696
Product Name Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details