multicomp PRO Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro MCPAS6B1M1CE2

Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro - 12P7695 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
12P7695
Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro 12P7695
SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:400mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 400mA, 125V; Product Range:-; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 12P7695
Product Name Switch, Pushbutton, Spst, 400Ma, 125V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3076JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details