multicomp PRO Switch, Square, Blue; Switch Operation Multicomp Pro MCPAS6-D1-M1CES7-5

Description
SWITCH, SQUARE, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
SWITCH, SQUARE, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Square, Blue; Switch Operation Multicomp Pro - 28W1916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Square, Blue; Switch Operation Multicomp Pro
28W1916
Switch, Square, Blue; Switch Operation Multicomp Pro 28W1916
SWITCH, SQUARE, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

SWITCH, SQUARE, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1916
Product Name Switch, Square, Blue; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB25AB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Pushbutton - 912268 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details