multicomp PRO Switch, Square, Green; Switch Operation Multicomp Pro MCPAS6-D1-M1CES6-5

Description
SWITCH, SQUARE, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SQUARE, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Square, Green; Switch Operation Multicomp Pro - 28W1915 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Square, Green; Switch Operation Multicomp Pro
28W1915
Switch, Square, Green; Switch Operation Multicomp Pro 28W1915
SWITCH, SQUARE, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SQUARE, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1915
Product Name Switch, Square, Green; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details