multicomp PRO Switch, Square, Yellow; Switch Operation Multicomp Pro MCPAS6-D1-M1CES5-5

Description
SWITCH, SQUARE, YELLOW; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SQUARE, YELLOW; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Square, Yellow; Switch Operation Multicomp Pro - 28W1914 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Square, Yellow; Switch Operation Multicomp Pro
28W1914
Switch, Square, Yellow; Switch Operation Multicomp Pro 28W1914
SWITCH, SQUARE, YELLOW; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SQUARE, YELLOW; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1914
Product Name Switch, Square, Yellow; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 20664212 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details