multicomp PRO Switch, Square, Red; Switch Operation Multicomp Pro MCPAS6-D1-M1CES3-5

Description
SWITCH, SQUARE, RED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
SWITCH, SQUARE, RED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Square, Red; Switch Operation Multicomp Pro - 28W1913 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Square, Red; Switch Operation Multicomp Pro
28W1913
Switch, Square, Red; Switch Operation Multicomp Pro 28W1913
SWITCH, SQUARE, RED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SWITCH, SQUARE, RED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1913
Product Name Switch, Square, Red; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2416049-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Pushbutton - 1145920 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details