multicomp PRO Switch, Square, White; Switch Operation Multicomp Pro MCPAS6-D1-M1CES1-5

Description
SWITCH, SQUARE, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SQUARE, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Square, White; Switch Operation Multicomp Pro - 28W1911 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Square, White; Switch Operation Multicomp Pro
28W1911
Switch, Square, White; Switch Operation Multicomp Pro 28W1911
SWITCH, SQUARE, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SQUARE, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:50V; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1911
Product Name Switch, Square, White; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 913304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details