multicomp PRO Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Red Rohs Compliant Multicomp Pro MCPAS6-B2-M1CES2-5L3

Description
Illuminated Pushbutton Switch, SPDT, Off-(On), 500 mA, 48 V, Red RoHS Compliant: Yes
Datasheet
Description
Illuminated Pushbutton Switch, SPDT, Off-(On), 500 mA, 48 V, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Red Rohs Compliant Multicomp Pro - 28W1907 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Red Rohs Compliant Multicomp Pro
28W1907
Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Red Rohs Compliant Multicomp Pro 28W1907
Illuminated Pushbutton Switch, SPDT, Off-(On), 500 mA, 48 V, Red RoHS Compliant: Yes

Illuminated Pushbutton Switch, SPDT, Off-(On), 500 mA, 48 V, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28W1907
Product Name Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Red Rohs Compliant Multicomp Pro
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364689-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
22mm Momentary Push Button 800F PB - 800FD-F5X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details