The Illuminated Pushbutton Switch, part number 28W1906, is a sub-miniature SPDT switch designed for off-(on) operation. It has a maximum current rating of 500 mA and can operate at voltages up to 48 V. The switch features an initial contact resistance of 50 m,Ѷ and an insulation resistance of at least 1 G,Ѷ at 500 V DC. It is rated for a mechanical life of 1,000,000 cycles and an electrical life of 500,000 cycles at full load. This switch operates effectively within a temperature range of -30°C to +85°C and has a dielectric strength of 1,000 V AC rms. The total travel distance is 1.5 mm, with an operating force between 2N to 5N. It is also IP67 rated, providing protection against immersion in water up to 1 meter. The switch is RoHS compliant and features a blue illumination, making it suitable for applications where visual indication is necessary. It is designed for easy soldering, with a maximum soldering temperature of 350°C for 5 seconds.
Illuminated Pushbutton Switch, SPDT, Off-(On), 500 mA, 48 V, Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 28W1906 |
| Product Name | Illuminated Pushbutton Switch, Spdt, Off-(On), 500 Ma, 48 V, Blue Rohs Compliant Multicomp Pro |
| Features | RoHS |