The Hook-Up Wire, 23AWG, Red, 100M is a solid core, PVC insulated wire designed for general internal wiring applications in electronic equipment, control systems, and security devices. It features a conductor made of solid tinned annealed copper with a size of 1/0.6mm and has a nominal outer diameter of 1.2±0.1mm. The wire is rated for a maximum temperature of 70°C and has a core spark test voltage of 3000V. The conductor resistance is measured at 63.9,Ѷ per kilometer at 20°C. This product is RoHS compliant, ensuring it meets environmental standards.
HOOK-UP WIRE, 23AWG, RED, 100M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25AJ1065 |
| Product Name | Hook-Up Wire, 23Awg, Red, 100M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |