The Hook-Up Wire, 0.22Mm2, 100M, Green from Multicomp Pro is a PVC insulated equipment wire that complies with defence standard 61 - 12 part 6 type 2 and meets the requirements of BS4808 class 2. It features tinned annealed copper conductors with a configuration of 7 strands of 0.2mm each. The wire has a maximum recommended operating temperature of 85°C, with a temperature range of -15°C to 85°C. The nominal current rating is 1.4A at 70°C and 2A at 25°C, making it suitable for various applications. The wire has a nominal overall diameter of 1.2mm and an insulation thickness of 0.3mm. It is RoHS compliant, ensuring it meets environmental standards.
HOOK-UP WIRE, 0.22MM2, 100M, GREEN ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25AJ1055 |
| Product Name | Hook-Up Wire, 0.22Mm2, 100M, Green Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |