multicomp PRO Circular Conn, Rcpt, 8Pos, Solder; Product Range Multicomp Pro MCP-P1SRG08SGG

Description
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Solder; Product Range Multicomp Pro - 61AK8147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Solder; Product Range Multicomp Pro
61AK8147
Circular Conn, Rcpt, 8Pos, Solder; Product Range Multicomp Pro 61AK8147
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8147
Product Name Circular Conn, Rcpt, 8Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details