multicomp PRO Circular Conn, R/a Rcpt, 8Pos, Th; Product Range Multicomp Pro MCP-P1SRG08PRGG

Description
CIRCULAR CONN, R/A RCPT, 8POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 8POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 8Pos, Th; Product Range Multicomp Pro - 61AK8146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 8Pos, Th; Product Range Multicomp Pro
61AK8146
Circular Conn, R/a Rcpt, 8Pos, Th; Product Range Multicomp Pro 61AK8146
CIRCULAR CONN, R/A RCPT, 8POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, R/A RCPT, 8POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8146
Product Name Circular Conn, R/a Rcpt, 8Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data