The Circular Connector, Right Angle Receptacle, 7 Position from the Multicomp Pro range is designed for PCB applications with a push-pull coupling style. It features a plastic housing rated at IP50, providing moderate protection against dust and moisture. The connector is constructed with a polycarbonate body and a PPS insulator, ensuring durability and reliability in various environments. Electrical specifications include a voltage rating of 250V and a current rating that varies by pin, with a maximum of 20A for the 2-pin configuration. The connector supports an operating temperature range from -55°C to +118°C, making it suitable for a wide range of applications. The product is designed for a minimum electrical life of 1,000 cycles, indicating its longevity in use. Engineers should consider this connector for projects requiring a robust and reliable connection solution in environments where moderate protection is sufficient.
CIRCULAR CONN, R/A RCPT, 7POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61AK8143 |
| Product Name | Circular Conn, R/a Rcpt, 7Pos, Th; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |