multicomp PRO Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro MCP-P1SRG07PGG

Description
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet
Description
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro - 61AK8142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro
61AK8142
Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro 61AK8142
CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Brass

CIRCULAR CONN, RCPT, 7POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8142
Product Name Circular Conn, Rcpt, 7Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data