multicomp PRO Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro MCP-P1SRG06SGG

Description
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro - 61AK8141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro
61AK8141
Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro 61AK8141
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8141
Product Name Circular Conn, Rcpt, 6Pos, Solder; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-ZB-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 10744144 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details