multicomp PRO Circular Conn, R/a Rcpt, 6Pos, Th; Product Range Multicomp Pro MCP-P1SRG06PRGG

Description
CIRCULAR CONN, R/A RCPT, 6POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 6POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 6Pos, Th; Product Range Multicomp Pro - 61AK8140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 6Pos, Th; Product Range Multicomp Pro
61AK8140
Circular Conn, R/a Rcpt, 6Pos, Th; Product Range Multicomp Pro 61AK8140
CIRCULAR CONN, R/A RCPT, 6POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

CIRCULAR CONN, R/A RCPT, 6POS, TH; Product Range:MCP IP50 Push Pull; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK8140
Product Name Circular Conn, R/a Rcpt, 6Pos, Th; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details